CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Dual Op Amp, 1.3MHz GBW, 150uV Vos, SOIC, 15.5V Product overview: LMC6082AIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6082AIMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201183-LMC6082AIMX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.1mA
Amplifier Type: General Purpose
Slew Rate: 1.5V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Current - Output / Channel: 34mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: LMC6082
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6082AIMX-ND | 687-LMC6082AIMX | 1201183-LMC6082AIMX | LMC6082AIMX | LMC6082AIMX | LMC6082AIMX | LMC6082AIMX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 1.3MHz 15.5V SOIC Operational Amplifier IC | Newest Parts - LMC6082AIMX | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | 1.5 V/µs | 1.5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |