Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, CMOS, Rail-to-Rail, 50kHz, 110uA, SOIC Product overview: LMC6464AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50kHz, 110uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 50kHz, 110uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6464AIM can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1201205-LMC6464AIM
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 90μA
Amplifier Type: General Purpose
Slew Rate: 0.028V/μs
Gain Bandwidth Product: 50kHz
Current - Input Bias: 0.15pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: LMC6464
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 15.5V, ±1.5V ~ 7.75V
IC OPAMP GP 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 14-SOIC -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6464AIM | 687-LMC6464AIM | LMC6464AIM-ND | 1201205-LMC6464AIM | 815-LMC6464AIM | LMC6464AIM | LMC6464AIM | LMC6464AIM | LMC6464AIM |
| Product Name | LMC6464 Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | Quad 50kHz 110uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6464AIM | IC OPAMP GP 4 CIRCUIT 14SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 volts | |||||
| VOS | 0.5000 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 27.5 microamps | ||||||||
| CMRR | 70 dB | ||||||||
| GBW | 0.0500 MHz | 0.0500 MHz | 0.0500 MHz |