Manufacturer: Texas Instruments
Win Source Part Number: 090771-LMC6462BIM
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.028 V/μs
Current - Input Bias: 0.15pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 50μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 50kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 50kHz BW, 250uV Vos, SOIC-8, CMOS Product overview: LMC6462BIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 50kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6462BIM can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 090771-LMC6462BIM | LMC6462BIM-ND | 687-LMC6462BIM | LMC6462BIM | LMC6462BIM | LMC6462BIM | LMC6462BIM |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6462BIM | Instrumentation, Op Amps, Buffer Amps | Dual 50kHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 15.5 volts | 3 to 15.5 volts | 3 volts | 3 volts | |||
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | |||
| VOS | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||
| IBIAS | 1.50E-7 µA | 1.50E-7 µA | 1.50E-7 µA | ||||
| GBW | 0.0500 MHz | 0.0500 MHz | 0.0500 MHz |