The LMC6484AMWG/883 is a quad CMOS operational amplifier featuring rail-to-rail input and output capabilities. It operates within a supply voltage range of 3V to 15.5V and is specified for a wide temperature range of -55°C to +125°C. The device offers a high common-mode rejection ratio (CMRR) of 82 dB and a high voltage gain of 130 dB, making it suitable for applications requiring precision amplification. The output swing is guaranteed to be within 20 mV of the supply rails with a 100 kΩ load, ensuring effective performance in low-voltage systems. Additionally, it has an ultra-low input current of 20 fA, which is advantageous for battery-operated devices. The LMC6484AMWG/883 is ideal for data acquisition systems, transducer amplifiers, and medical instrumentation, providing a reliable upgrade for circuits using older amplifiers like the TLC274 and TLC279.
CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-CFP -55 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-CFP
ULTRA-LOW BIAS CURRENT, PRECISIO
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6484AMWG/883 | LMC6484AMWG/883 | LMC6484AMWG/883 |
| Product Name | LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 15.5 volts | 3 volts | |
| VOS | 3 millivolts | ||
| Quiescent Current (IQ) | 700 microamps | ||
| CMRR | 65 dB | ||
| GBW | 1.5 MHz | 1.25 MHz |