Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6644MAX LMH6644MAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201543-LMH6644MAX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201543-LMH6644MAX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6644MAX - 1201543-LMH6644MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6644MAX
1201543-LMH6644MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6644MAX 1201543-LMH6644MAX
Manufacturer: Texas Instruments Win Source Part Number: 1201543-LMH6644MAX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1201543-LMH6644MAX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
SOIC Operational Amplifier IC - 687-LMH6644MAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-LMH6644MAX
SOIC Operational Amplifier IC 687-LMH6644MAX
1 CHANNEL, VIDEO AMPLIFIER, PDSO14, SOIC-14 Product overview: LMH6644MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6644MAX can be used for catalog matching and distributor lookup.

1 CHANNEL, VIDEO AMPLIFIER, PDSO14, SOIC-14 Product overview: LMH6644MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6644MAX can be used for catalog matching and distributor lookup.

Supplier's Site
Operational Amplifiers - Op Amps - 815-LMH6644MAX - Utmel Electronic Limited
Hong Kong, China
Operational Amplifiers - Op Amps
815-LMH6644MAX
Operational Amplifiers - Op Amps 815-LMH6644MAX
Operational Amplifiers - Op Amps

Operational Amplifiers - Op Amps

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1201543-LMH6644MAX 687-LMH6644MAX 815-LMH6644MAX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6644MAX SOIC Operational Amplifier IC Operational Amplifiers - Op Amps
Supply Voltage (VS) 2.7 to 12.8 volts 12.8 volts
Slew Rate 135 V/µs 1.35E-4 V/µs
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC; SOIC N
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9459301MPA - Lingto Electronic Limited
Specs
Source Current (IS) 5 milliamps
Bandwidth 380 MHz
View Details
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
5V Rail-to-Rail Precision Operational Amplifier - ALD1702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers