Quad Op Amp, 130MHz GBW, 75mA Out, DIE Product overview: LMH6644 MDC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 130MHz, 75mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 130MHz, 75mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6644 MDC can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055307-LMH6644 MDC
Number of Circuits: 4
Output Type: Rail-to-Rail
-3db Bandwidth: 130MHz
Amplifier Type: Voltage Feedback
Slew Rate: 135 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.7 V to 12.8 V, ±1.35 V to 6.4 V
Operating Supply Current: 2.7mA
Channel Output Current: 75mA
Alternative Parts (Cross-Reference): MAX4384EUP+; TLV2264AMFK; TLV2264MJB;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail Die
IC VOLTAGE FEEDBACK 4 CIRC DIE
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail Die
IC VOLTAGE FEEDBACK 4 CIRC DIE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMH6644 MDC | 1055307-LMH6644 MDC | LMH6644MDC-ND | LMH6644 MDC | LMH6644 MDC | LMH6644 MDC |
| Product Name | Quad 130MHz 75mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6644 MDC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 12.8 volts | 2.7 to 12.8 volts | 2.7 volts | |||
| Slew Rate | 135 V/µs | 135 V/µs | 135 V/µs | 135 V/µs | 1.35E-4 V/µs | |
| Bandwidth | 130 MHz | 130 MHz | 130 MHz | 130 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |