Texas Instruments LMC6084 Precision CMOS Quad Operational Amplifier LMC6084AIM/NOPB

Description
Precision CMOS Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Description
Precision CMOS Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMC6084 is a precision CMOS quad operational amplifier designed for single-supply operation from 4.5V to 15.5V, featuring a low offset voltage of 150μV, ultra-low input bias current of 10fA, and rail-to-rail output swing within 20mV of the supply rails with a 2kΩ load. The input common-mode range includes the negative supply, and the device offers high voltage gain of 123dB. It is available in a 14-pin SOIC package and operates over a temperature range of -40°C to 85°C. The part supports applications including instrumentation, photodiode amplification, and charge amplification for piezoelectric transducers.

Datasheet Summary
Powered by GS/AI

The LMC6084 is a precision CMOS quad operational amplifier designed for single-supply operation from 4.5V to 15.5V, featuring a low offset voltage of 150μV, ultra-low input bias current of 10fA, and rail-to-rail output swing within 20mV of the supply rails with a 2kΩ load. The input common-mode range includes the negative supply, and the device offers high voltage gain of 123dB. It is available in a 14-pin SOIC package and operates over a temperature range of -40°C to 85°C. The part supports applications including instrumentation, photodiode amplification, and charge amplification for piezoelectric transducers.

Suppliers

Company
Product
Description
Supplier Links
LMC6084 Precision CMOS Quad Operational Amplifier - LMC6084AIM/NOPB - Texas Instruments
Dallas, TX, United States
LMC6084 Precision CMOS Quad Operational Amplifier
LMC6084AIM/NOPB
LMC6084 Precision CMOS Quad Operational Amplifier LMC6084AIM/NOPB
Precision CMOS Quad Operational Amplifier 14-SOIC -40 to 85

Precision CMOS Quad Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084AIM/NOPB - 106565-LMC6084AIM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084AIM/NOPB
106565-LMC6084AIM/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084AIM/NOPB 106565-LMC6084AIM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 106565-LMC6084AIM/NO PB Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 0.01pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V Operating Supply Current: 2.2mA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 1.3MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106565-LMC6084AIM/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 2.2mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6084AIM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6084AIM/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMC6084AIM/NOPB-ND
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 1.3MHz 15.5V SOIC Operational Amplifier IC
687-LMC6084AIM/NOPB
Quad 1.3MHz 15.5V SOIC Operational Amplifier IC 687-LMC6084AIM/NOPB
Quad Op Amp, 1.3MHz GBW, CMOS, 150uV Vos, 75dB CMRR, 4.5-15.5V, SOIC Product overview: LMC6084AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6084AIM/NOPB can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.3MHz GBW, CMOS, 150uV Vos, 75dB CMRR, 4.5-15.5V, SOIC Product overview: LMC6084AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6084AIM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMC6084AIM/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 350000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 350000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6084AIM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6084AIM/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6084AIM/NOPB
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084AIM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6084AIM/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6084AIM/NOPB
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6084AIM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6084AIM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMC6084AIM/NOPB
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
LMC6084AIM/NOPB
Precision Amplifiers LMC6084AIM/NOPB
Precision Amplifiers Quad Prec CMOS Op Amp

Precision Amplifiers Quad Prec CMOS Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6084AIM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC6084AIM/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6084AIM/NOPB
LMC6084 PRECISION CMOS QUAD OPER

LMC6084 PRECISION CMOS QUAD OPER

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6084AIM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC6084AIM/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6084AIM/NOPB
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6084AIM/NOPB 106565-LMC6084AIM/NOPB LMC6084AIM/NOPB-ND 687-LMC6084AIM/NOPB LMC6084AIM/NOPB LMC6084AIM/NOPB LMC6084AIM/NOPB LMC6084AIM/NOPB LMC6084AIM/NOPB LMC6084AIM/NOPB
Product Name LMC6084 Precision CMOS Quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084AIM/NOPB Instrumentation, Op Amps, Buffer Amps Quad 1.3MHz 15.5V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 volts 4.5 volts
VOS 0.3500 millivolts 0.1500 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC415AJE-TR13 - Rochester Electronics
Specs
Package Type SOIC; SOIC14
Life Cycle Stage Obsolete
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC337DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers
INA106 Precision Fixed-Gain Differential Amplifier - INA106UE4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
4 suppliers