The LMC6484 is a CMOS quad rail-to-rail input and output operational amplifier from Texas Instruments, designed for applications requiring a wide input signal range and high accuracy. It features a rail-to-rail input common-mode voltage range and output swing that can reach within 20mV of the supply rails when driving a 100kΩ load. The device is specified for operation at supply voltages of 3V, 5V, and 15V, making it versatile for various low-voltage applications. With a common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) of 82dB, the LMC6484 ensures excellent performance in noisy environments. It has an ultra-low input current of 20fA, which is beneficial for battery-operated systems. The amplifier is suitable for driving loads down to 600Ω and is an improved replacement for older models like the TLC272 and TLC277. The LMC6484 is available in both SOIC and PDIP packages, making it adaptable for different PCB layouts. Its applications include data acquisition systems, currency counters, oscilloscopes, and various monitoring devices, making it a solid choice for engineers looking for reliable operational amplifiers in their designs.
CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, CMOS, 1.5MHz GBW, 0.02pA Ib, Rail-to-Rail, SOIC Product overview: LMC6484IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6484IM can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082872-LMC6484IM
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 110μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 2.6mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.5MHz
Alternative Parts (Cross-Reference): TS914IYD; AD8644AR-REEL; AD8644ARZ-REEL; LMC6484IMX/NOPB; LMC6484IMX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Medical
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps CMOS Quad RRIO OP Amp
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6484IM | 687-LMC6484IM | LMC6484IM-ND | 082872-LMC6484IM | LMC6484IM | LMC6484IM | LMC6484IM | LMC6484IM | LMC6484IM | LMC6484IM |
| Product Name | LMC6484 CMOS Quad Rail to Rail Input and Output Operational Amplifier | Quad 1.5MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6484IM | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 volts | 3 volts | |||||
| VOS | 3 millivolts | 0.1100 millivolts | 0.1100 millivolts | 0.1100 millivolts | 0.1100 millivolts | |||||
| Quiescent Current (IQ) | 8100 microamps | |||||||||
| CMRR | 70 dB | |||||||||
| GBW | 1.5 MHz | 1.5 MHz | 1.5 MHz | 1.5 MHz | 1.5 MHz |