The LMC6084 is a precision CMOS quad operational amplifier designed for single-supply operation from 4.5V to 15.5V, featuring a 150μV maximum offset voltage, 10fA input bias current, and rail-to-rail output swing within 20mV of the supply rails under a 2kΩ load. It operates over a temperature range of -40°C to 85°C and is packaged in a 14-pin SOIC, with a tape-and-reel packing configuration for surface-mount applications.
Precision CMOS Quad Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, CMOS, 1.3MHz GBW, 150uV Vos, 34mA Out, SOIC Product overview: LMC6084AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 34mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 34mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6084AIMX/NOPB
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1055146-LMC6084AIMX/
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 2.2mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Precision Amplifiers Precision CMOS Quad Operational Amplifier 14-SOIC -40 to 85
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6084AIMX/NOPB | 687-LMC6084AIMX/NOPB | 296-37387-2-ND | 1055146-LMC6084AIMX/NOPB | LMC6084AIMX/NOPB | LMC6084AIMX/NOPB | LMC6084AIMX/NOPB | LMC6084AIMX/NOPB | LMC6084AIMX/NOPB |
| Product Name | LMC6084 Precision CMOS Quad Operational Amplifier | Quad 1.3MHz 34mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084AIMX/NOPB | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 volts | 4.5 volts | ||||
| VOS | 0.3500 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 75 dB |