The LMC6082 is a precision CMOS dual operational amplifier with single-supply operation from 4.5V to 15.5V, 150μV maximum input offset voltage, and ultra-low input bias current of 10fA. It supports rail-to-rail output swing within 20mV of the supply rails with a 2kΩ load and includes ground in its input common-mode range. The device is packaged in an 8-pin PDIP with operating temperature range of -40°C to 85°C.
Precision CMOS Dual Operational Amplifier 8-PDIP -40 to 85
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1201187-LMC6082IN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 1.1mA
Amplifier Type: General Purpose
Slew Rate: 1.5V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Current - Output / Channel: 34mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: LMC6082
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Operational Amplifier, 2 Func, 1300uV Offset-Max, CMOS, PDIP8
Dual Op Amp, 1.3MHz GBW, 150uV Vos, CMOS, PDIP-8 Product overview: LMC6082IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6082IN can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6082IN | 296-36346-5-ND | 1201187-LMC6082IN | LMC6082IN | 687-LMC6082IN | LMC6082IN | LMC6082IN | LMC6082IN | LMC6082IN |
| Product Name | LMC6082 Precision CMOS Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6082IN | Dual 1.3MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 15.5 volts | |||||
| VOS | 0.3500 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 75 dB | ||||||||
| GBW | 1.3 MHz | 1.3 MHz | 1.3 MHz | 1.3 MHz |