General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Operational Amplifier, 2 Func, 8000uV Offset-Max, CMOS, PDIP8
Dual Op-Amp, 1.5mV Vos, 10kHz BW, 70dB CMRR, PDIP-8 Product overview: LMC6442IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6442IN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6442IN-ND | LMC6442IN | 687-LMC6442IN | LMC6442IN | LMC6442IN | LMC6442IN | LMC6442IN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 10kHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0019 milliamps | 0.0019 milliamps | 0.0019 milliamps | 0.0019 milliamps | |||
| Slew Rate | 0.0041 V/µs | 0.0041 V/µs | 0.0041 V/µs | 0.0041 V/µs | 4.10E-9 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) |