Texas Instruments LMC6082 Precision CMOS Dual Operational Amplifier LMC6082AIM

Description
Precision CMOS Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Precision CMOS Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6082 Precision CMOS Dual Operational Amplifier - LMC6082AIM - Texas Instruments
Dallas, TX, United States
LMC6082 Precision CMOS Dual Operational Amplifier
LMC6082AIM
LMC6082 Precision CMOS Dual Operational Amplifier LMC6082AIM
Precision CMOS Dual Operational Amplifier 8-SOIC -40 to 85

Precision CMOS Dual Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6082AIM-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6082AIM-ND
Instrumentation, Op Amps, Buffer Amps LMC6082AIM-ND
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Newest Parts - LMC6082AIM - 1201182-LMC6082AIM - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMC6082AIM
1201182-LMC6082AIM
Newest Parts - LMC6082AIM 1201182-LMC6082AIM
Manufacturer: Texas Instruments Win Source Part Number: 1201182-LMC6082AIM Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1.1mA Amplifier Type: General Purpose Slew Rate: 1.5V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 0.01pA Voltage - Input Offset: 150μV Current - Output / Channel: 34mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Test & Measurement, Medical, Signal Processing, Power Management Family Part Number: LMC6082 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1201182-LMC6082AIM
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.1mA
Amplifier Type: General Purpose
Slew Rate: 1.5V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Current - Output / Channel: 34mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Medical, Signal Processing, Power Management
Family Part Number: LMC6082
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V

Buy Now
Singapore, Singapore
Dual 1.3MHz 1.1mA SOIC Operational Amplifier IC
687-LMC6082AIM
Dual 1.3MHz 1.1mA SOIC Operational Amplifier IC 687-LMC6082AIM
Dual Op Amp, CMOS, 1.3MHz BW, 150uV Vos, 1.1mA, SOIC Product overview: LMC6082AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 1.1mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 1.1mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6082AIM can be used for catalog matching and distributor lookup.

Dual Op Amp, CMOS, 1.3MHz BW, 150uV Vos, 1.1mA, SOIC Product overview: LMC6082AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 1.1mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 1.1mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6082AIM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6082AIM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6082AIM
Integrated Circuits (ICs) - Linear - Amplifiers LMC6082AIM
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
LMC6082AIM
Precision Amplifiers LMC6082AIM
Precision Amplifiers Precision CMOS Dual Operational Amplifier 8-SOIC -40 to 85

Precision Amplifiers Precision CMOS Dual Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6082AIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6082AIM
Instrumentation, OP Amps, Buffer Amps LMC6082AIM
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6082AIM LMC6082AIM-ND 1201182-LMC6082AIM 687-LMC6082AIM LMC6082AIM LMC6082AIM LMC6082AIM
Product Name LMC6082 Precision CMOS Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Newest Parts - LMC6082AIM Dual 1.3MHz 1.1mA SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 volts
VOS 0.3500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 75 dB
GBW 1.3 MHz 1.3 MHz
Unlock Full Specs
to access all available technical data