Texas Instruments LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers LMH6644MT/NOPB

Description
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers - LMH6644MT/NOPB - Texas Instruments
Dallas, TX, United States
LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers
LMH6644MT/NOPB
LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers LMH6644MT/NOPB
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 14-TSSOP -40 to 85

Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
130MHz 75mA TSSOP Operational Amplifier IC
687-LMH6644MT/NOPB
130MHz 75mA TSSOP Operational Amplifier IC 687-LMH6644MT/NOPB
130MHz Op Amp, 4-Ch, 75mA, Rail-to-Rail, TSSOP Product overview: LMH6644MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 75mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 75mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6644MT/NOPB can be used for catalog matching and distributor lookup.

130MHz Op Amp, 4-Ch, 75mA, Rail-to-Rail, TSSOP Product overview: LMH6644MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 75mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 75mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6644MT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6644MT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6644MT/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMH6644MT/NOPB-ND
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6644MT/NOPB - 1201545-LMH6644MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6644MT/NOPB
1201545-LMH6644MT/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6644MT/NOPB 1201545-LMH6644MT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201545-LMH6644MT/NO PB Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 130MHz Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 1mV Family Name: LMH6644 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Output Current per Channel: 75mA SR - Slew Rate: 135 V/μs Dual Supply Voltage (±): 2.7 V ~ 12.8 V, ±1.35 V ~ 6.4 V Alternative Parts (Cross-Reference): TS464CP; OP462DRU; OP462DRUZ; Introduction Date: October 24, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201545-LMH6644MT/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 130MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Family Name: LMH6644
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 75mA
SR - Slew Rate: 135 V/μs
Dual Supply Voltage (±): 2.7 V ~ 12.8 V, ±1.35 V ~ 6.4 V
Alternative Parts (Cross-Reference): TS464CP; OP462DRU; OP462DRUZ;
Introduction Date: October 24, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LMH6644MT/NOPB - Rochester Electronics
Newburyport, MA, United States
LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers

LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6644MT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6644MT/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6644MT/NOPB
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6644MT/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6644MT/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6644MT/NOPB
IC OPAMP VFB 4 CIRCUIT 14TSSOP

IC OPAMP VFB 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6644MT/NOPB
Operational Amplifiers - Op Amps LMH6644MT/NOPB
Operational Amplifiers - Op Amps Lo Pwr 130MHz 75mA RR Output Amp

Operational Amplifiers - Op Amps Lo Pwr 130MHz 75mA RR Output Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6644MT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6644MT/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6644MT/NOPB
IC OPAMP VFB 4 CIRCUIT 14TSSOP

IC OPAMP VFB 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6644MT/NOPB 687-LMH6644MT/NOPB LMH6644MT/NOPB-ND 1201545-LMH6644MT/NOPB LMH6644MT/NOPB LMH6644MT/NOPB LMH6644MT/NOPB LMH6644MT/NOPB LMH6644MT/NOPB
Product Name LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 130MHz 75mA TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6644MT/NOPB Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SOIC,TSSOP Rail/Tube TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; TSSOP14 SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 12.8 volts 2.7 volts
Slew Rate 135 V/µs 135 V/µs 135 V/µs 135 V/µs 1.35E-4 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111AUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers
 - CLC452AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
5 suppliers