Texas Instruments LMC6484 CMOS Quad Rail to Rail Input and Output Operational Amplifier LMC6484IM/NOPB

Description
CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6484 CMOS Quad Rail to Rail Input and Output Operational Amplifier - LMC6484IM/NOPB - Texas Instruments
Dallas, TX, United States
LMC6484 CMOS Quad Rail to Rail Input and Output Operational Amplifier
LMC6484IM/NOPB
LMC6484 CMOS Quad Rail to Rail Input and Output Operational Amplifier LMC6484IM/NOPB
CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-SOIC -40 to 85

CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6484IM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6484IM/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMC6484IM/NOPB-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6484IM/NOPB - 1201217-LMC6484IM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6484IM/NOPB
1201217-LMC6484IM/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6484IM/NOPB 1201217-LMC6484IM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201217-LMC6484IM/NO PB Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.02pA Voltage - Input Offset: 110μV Family Name: LMC6484 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Current per Channel: 30mA SR - Slew Rate: 1.3 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 3 V ~ 15.5 V, ±1.5 V ~ 7.75 V Alternative Parts (Cross-Reference): TS914IYD; AD8644AR-REEL; AD8644ARZ-REEL; LMC6484IMX/NOPB; LMC6484IMX; LMC6484IM; Introduction Date: May 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201217-LMC6484IM/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.02pA
Voltage - Input Offset: 110μV
Family Name: LMC6484
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 1.3 V/μs
GBP - Gain Bandwidth Product: 1.5MHz
Dual Supply Voltage (±): 3 V ~ 15.5 V, ±1.5 V ~ 7.75 V
Alternative Parts (Cross-Reference): TS914IYD; AD8644AR-REEL; AD8644ARZ-REEL; LMC6484IMX/NOPB; LMC6484IMX; LMC6484IM;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 1.5MHz SOIC Operational Amplifier IC
687-LMC6484IM/NOPB
Quad 1.5MHz SOIC Operational Amplifier IC 687-LMC6484IM/NOPB
Quad Op Amp, CMOS, 1.5MHz, 0.02pA Ib, Rail-to-Rail, SOIC Product overview: LMC6484IM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6484IM/NOPB can be used for catalog matching and distributor lookup.

Quad Op Amp, CMOS, 1.5MHz, 0.02pA Ib, Rail-to-Rail, SOIC Product overview: LMC6484IM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6484IM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6484IM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6484IM/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6484IM/NOPB
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMC6484IM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC6484IM/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6484IM/NOPB
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMC6484IM/NOPB
Operational Amplifiers - Op Amps LMC6484IM/NOPB
Operational Amplifiers - Op Amps CMOS Quad R/R I/O Op Amp

Operational Amplifiers - Op Amps CMOS Quad R/R I/O Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6484IM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6484IM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMC6484IM/NOPB
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Ic, Op Amp, Quad, Smd; No. Of Amplifiers Texas Instruments - 29AH6101 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Quad, Smd; No. Of Amplifiers Texas Instruments
29AH6101
Ic, Op Amp, Quad, Smd; No. Of Amplifiers Texas Instruments 29AH6101
IC, OP AMP, QUAD, SMD; No. of Amplifiers:4 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:3V to 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IC, OP AMP, QUAD, SMD; No. of Amplifiers:4 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:3V to 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6484IM/NOPB LMC6484IM/NOPB-ND 1201217-LMC6484IM/NOPB 687-LMC6484IM/NOPB LMC6484IM/NOPB LMC6484IM/NOPB LMC6484IM/NOPB LMC6484IM/NOPB 29AH6101
Product Name LMC6484 CMOS Quad Rail to Rail Input and Output Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6484IM/NOPB Quad 1.5MHz SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Ic, Op Amp, Quad, Smd; No. Of Amplifiers Texas Instruments
Supply Voltage (VS) 3 to 15 volts 3 to 15.5 volts 3 volts 15.5 volts 3 to 15 volts
VOS 3 millivolts 0.1100 millivolts 0.1100 millivolts 0.1100 millivolts
Quiescent Current (IQ) 8100 microamps
CMRR 70 dB
GBW 1.5 MHz 1.5 MHz 1.5 MHz 1.5 MHz
Unlock Full Specs
to access all available technical data