Texas Instruments Datasheets for Buffer Amplifiers

Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more

Page: 1 10 20 25 26 27 28 29 30 31
Product Name Notes
150MHz BW with linear in dB gain control variable gain amplifier 10-VSSOP -40 to 85
150MHz BW with linear in dB gain control variable gain amplifier 14-SOIC -40 to 85
2-Channel Variable Gain Amplifier 32-VQFN -40 to 85
2-Channel Variable Gain Amplifier 48-TQFP -40 to 85
2-Channel Variable Gain Amplifier 48-VQFN -40 to 85
4-20mA Current Loop Transmitters 8-SOIC
8-Channel Variable Gain Amplifier 64-TQFP -40 to 85
8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp 64-VQFN -40 to 85
Automotive Catalog Low-Power Single Operational Amplifier 5-SOT-23 -40 to 125
Dual General-Purpose Operational Amplifier 14-PDIP 0 to 70
Dual Variable-Gain Amplifier With Low Noise Pre-Amp 48-TQFP
Fully Integrated, 8-channel, Voltage Controlled Amplifier w/ Passive CW Mixer 100-HTQFP -40 to 85
General-Purpose Operational Amplifier 8-PDIP 0 to 70
General-Purpose Operational Amplifier 8-SO 0 to 70
General-Purpose Operational Amplifier 8-SOIC 0 to 70
High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier 8-SOIC -40 to 85
Low-Power Single Operational Amplifier 5-SOT-23 -40 to 125
Low-Power Single Operational Amplifier 8-SOIC -40 to 125
Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier 8-TO-99 -55 to 125
Operational Amplifier 8-TO-99 0 to 70
Quad OpAmp And Programmable Voltage Reference 16-SOIC -40 to 105
Quad OpAmp And Programmable Voltage Reference 16-TSSOP -40 to 105
Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 10-VSSOP -40 to 85
Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 14-SOIC -40 to 85
Wideband, > 40dB Adjust Range, Linear in dB Variable Gain Amplifier 10-VSSOP -40 to 85
Wideband, > 40dB Adjust Range, Linear in dB Variable Gain Amplifier 14-SOIC -40 to 85
Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 10-VSSOP -40 to 85
Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 14-SOIC -40 to 85

<< Prev