Texas Instruments LMH6643 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers LMH6643MAX/NOPB

Description
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 8-SOIC -40 to 85
Request a Quote
Description
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH6643 is a dual low-power, 130 MHz, rail-to-rail output operational amplifier capable of delivering ±75 mA linear output current with a supply current of 2.7 mA per amplifier. It operates from 2.7 V to 12.8 V and supports a wide input common-mode voltage range extending 0.5 V below the negative supply and 1 V below the positive supply. Output voltage swing reaches within 40 mV of either rail. The device features a slew rate of 130 V/μs, 68 ns settling time, and −62 dBc THD at 5 MHz. It is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm with an operating temperature range of −40 °C to 85 °C. Output short-circuit protection is provided indefinitely for supply voltages below 6 V.

Datasheet Summary
Powered by GS/AI

The LMH6643 is a dual low-power, 130 MHz, rail-to-rail output operational amplifier capable of delivering ±75 mA linear output current with a supply current of 2.7 mA per amplifier. It operates from 2.7 V to 12.8 V and supports a wide input common-mode voltage range extending 0.5 V below the negative supply and 1 V below the positive supply. Output voltage swing reaches within 40 mV of either rail. The device features a slew rate of 130 V/μs, 68 ns settling time, and −62 dBc THD at 5 MHz. It is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm with an operating temperature range of −40 °C to 85 °C. Output short-circuit protection is provided indefinitely for supply voltages below 6 V.

Suppliers

Company
Product
Description
Supplier Links
LMH6643 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers - LMH6643MAX/NOPB - Texas Instruments
Dallas, TX, United States
LMH6643 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers
LMH6643MAX/NOPB
LMH6643 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers LMH6643MAX/NOPB
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 8-SOIC -40 to 85

Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6643MAX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6643MAX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMH6643MAX/NOPBTR-ND
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6643MAX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6643MAX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMH6643MAX/NOPBDKR-ND
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6643MAX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6643MAX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMH6643MAX/NOPBCT-ND
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
 - LMH6643MAX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, BIPolar, PDSO8

Operational Amplifier, 2 Func, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 130MHz 75mA SOIC Operational Amplifier IC
687-LMH6643MAX/NOPB
Dual 130MHz 75mA SOIC Operational Amplifier IC 687-LMH6643MAX/NOPB
Dual Op Amp, 130MHz, 75mA, Rail-to-Rail, SOIC Product overview: LMH6643MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130MHz, 75mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 130MHz, 75mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6643MAX/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 130MHz, 75mA, Rail-to-Rail, SOIC Product overview: LMH6643MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130MHz, 75mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 130MHz, 75mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6643MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6643MAX/NOPB - 019542-LMH6643MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6643MAX/NOPB
019542-LMH6643MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6643MAX/NOPB 019542-LMH6643MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019542-LMH6643MAX/NO PB Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 130MHz Amplifier Type: Voltage Feedback Slew Rate: 135 V/μs Current - Input Bias: 1.6μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12.8 V, ±1.35 V to 6.4 V Operating Supply Current: 2.7mA Channel Output Current: 75mA Alternative Parts (Cross-Reference): ADA4841-2YRZ-R7; ALD2704SA; LMH6643MAX/NOPB; TLV2442AIDR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 019542-LMH6643MAX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 130MHz
Amplifier Type: Voltage Feedback
Slew Rate: 135 V/μs
Current - Input Bias: 1.6μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12.8 V, ±1.35 V to 6.4 V
Operating Supply Current: 2.7mA
Channel Output Current: 75mA
Alternative Parts (Cross-Reference): ADA4841-2YRZ-R7; ALD2704SA; LMH6643MAX/NOPB; TLV2442AIDR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6643MAX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMH6643MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6643MAX/NOPB
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6643MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6643MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6643MAX/NOPB
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6643MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6643MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6643MAX/NOPB
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6643MAX/NOPB
Operational Amplifiers - Op Amps LMH6643MAX/NOPB
Operational Amplifiers - Op Amps Lo Pwr 130MHz 75mA RR Output Amp

Operational Amplifiers - Op Amps Lo Pwr 130MHz 75mA RR Output Amp

Buy Now Datasheet
Op-Amp, 130Mhz, 135V/ Us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH2855 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 130Mhz, 135V/ Us, Soic-8; No. Of Amplifiers Texas Instruments
28AH2855
Op-Amp, 130Mhz, 135V/ Us, Soic-8; No. Of Amplifiers Texas Instruments 28AH2855
OP-AMP, 130MHZ, 135V/ US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:130MHz; Slew Rate:135V/µs; Supply Voltage Range:2.7V to 12.8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 130MHZ, 135V/ US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:130MHz; Slew Rate:135V/µs; Supply Voltage Range:2.7V to 12.8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6643MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6643MAX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6643MAX/NOPB
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LMH6643MAX/NOPB LMH6643MAX/NOPBTR-ND LMH6643MAX/NOPB 687-LMH6643MAX/NOPB 019542-LMH6643MAX/NOPB LMH6643MAX/NOPB LMH6643MAX/NOPB LMH6643MAX/NOPB LMH6643MAX/NOPB 28AH2855 LMH6643MAX/NOPB
Product Name LMH6643 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers Instrumentation, Op Amps, Buffer Amps Dual 130MHz 75mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6643MAX/NOPB Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, 130Mhz, 135V/ Us, Soic-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS
Package Type SOIC,VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 Tape and Reel SOIC; 8-SOIC Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Features Rail-Rail-Out
Source Current (IS) 2.7 milliamps 2.7 milliamps 2.7 milliamps 2.7 milliamps
Slew Rate 135 V/µs 135 V/µs 135 V/µs 135 V/µs 135 V/µs 1.35E-4 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
INA133 High-Speed, Precision Difference Amplifiers - INA133UA - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
11 suppliers