Dual Micropower Rail-to-Rail Output Single Supply Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1201195-LMC6442AIM/N
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.005pA
Voltage - Input Offset: 1.5mV
Family Name: LMC6442
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 2.1mA
SR - Slew Rate: 0.0041 V/μs
GBP - Gain Bandwidth Product: 10.5kHz
Dual Supply Voltage (±): 1.8 V ~ 11 V, ±0.9 V ~ 5.5 V
Alternative Parts (Cross-Reference): RT922IYDT; TS932BIDT; TS932AID;
Introduction Date: September 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Dual Op Amp, Rail-to-Rail, 10kHz BW, 1.9uA, 8-SOIC Product overview: LMC6442AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10kHz, 1.9uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10kHz, 1.9uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6442AIM/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps DUAL MICROPOWER RRO SINGLE SUPPLY OP AMP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC, OP AMP, DUAL, POWERWISE; No. of Amplifiers:2 Amplifier; Bandwidth:10kHz; Slew Rate:0.41V/µs; Supply Voltage Range:1.8V to 11V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6442AIM/NOPB | LMC6442AIM/NOPB-ND | 1201195-LMC6442AIM/NOPB | 687-LMC6442AIM/NOPB | LMC6442AIM/NOPB | LMC6442AIM/NOPB | 53AH7019 | LMC6442AIM/NOPB |
| Product Name | LMC6442 Dual Micropower Rail-to-Rail Output Single Supply Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6442AIM/NOPB | Dual 10kHz 1.9uA SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual, Powerwise; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 to 11 volts | 2.2 to 10 volts | 1.8 to 11 volts | 11 volts | ||||
| VOS | 3 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 1.2 microamps | |||||||
| CMRR | 67 dB |