The LMC6081IM/NOPB is a precision CMOS single operational amplifier from Texas Instruments, designed for applications requiring low offset voltage and high accuracy. It features a low offset voltage of 150OºV and operates on a single supply voltage ranging from 4.5V to 15.5V. The amplifier exhibits an ultra-low input bias current of 10fA and provides a high voltage gain of 123dB with a 2kΩ load. Its output can swing to within 20mV of the supply rails, making it suitable for rail-to-rail applications. The LMC6081 is ideal for various applications, including instrumentation amplifiers, photodiode preamplifiers, transducer amplifiers, and medical instrumentation. The input common-mode range includes ground, enhancing its versatility in precision circuit designs. The device is packaged in an 8-pin SOIC format and is rated for operation over a temperature range of -40°C to 85°C.
Precision CMOS Single Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 350uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 350uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers Prec CMOS Sgl Op Amp
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6081IM/NOPB | LMC6081IM/NOPB-ND | LMC6081IM/NOPB | LMC6081IM/NOPB | LMC6081IM/NOPB | LMC6081IM/NOPB |
| Product Name | LMC6081 Precision CMOS Single Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 volts | ||||
| VOS | 0.3500 millivolts | 0.1500 millivolts | ||||
| Quiescent Current (IQ) | 750 microamps | |||||
| CMRR | 75 dB |