The LMC6482 is a dual CMOS operational amplifier with rail-to-rail input and output capability, designed for low-voltage and single-supply systems. It is available in a PDIP-8 package with dimensions of 506 mm length, 13.97 mm width, and 11230 µm height, and operates over a temperature range of -40 to 85°C. The device supports supply voltages of 3V, 5V, and 15V, maintains rail-to-rail output swing within 20mV of the rails with a 100kΩ load, and features an ultra-low input current of 20fA. It offers a common-mode input range extending to both supply rails and a CMRR and PSRR of 82dB.
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-PDIP -40 to 85
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1055154-LMC6482IN/NO
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 110μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 1.3mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical
Dual Op Amp, CMOS, Rail-to-Rail, 1.5MHz, 0.02pA Ib, 110uV Vos, 8-PDIP Product overview: LMC6482IN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6482IN/NOPB can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8DIP
OP AMP, DUAL, CMOS, 1.5MHZ, 30MA; No. of Amplifiers:2 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps CMOS Dual R/R I/O Op Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6482IN/NOPB | LMC6482IN/NOPB-ND | 1055154-LMC6482IN/NOPB | 687-LMC6482IN/NOPB | 5344169 | LMC6482IN/NOPB | 29AH6099 | LMC6482IN/NOPB | LMC6482IN/NOPB | LMC6482IN/NOPB | LMC6482IN/NOPB |
| Product Name | LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6482IN/NOPB | Dual 1.5MHz Operational Amplifier IC | Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual, Cmos, 1.5Mhz, 30Ma; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 volts | 3 to 15.5 volts | 3 volts | |||||
| VOS | 0.7500 millivolts | 0.1100 millivolts | 0.1100 millivolts | 0.1100 millivolts | |||||||
| Quiescent Current (IQ) | 700 microamps | ||||||||||
| CMRR | 70 dB |