CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-VSSOP -40 to 85
Texas Instruments LMC6482IMM/NOPB
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, CMOS, 1.5MHz, 3V-15.5V, 0.02pA Ib, MSOP Product overview: LMC6482IMM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 3V, 15.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 3V, 15.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6482IMM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019507-LMC6482IMM/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 110μV
Family Name: LMC6482
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 1.3mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.5MHz
Alternative Parts (Cross-Reference): EL5211AIYEZ-T7; AD8666ARMZ-REEL; EL5211AIYEZ;
Introduction Date: August 15, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Signal Processing, Medical, Metering
IC CMOS 2 CIRCUIT 8VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
LMC6482 ULTRA-LOW BIAS CURRENT,
IC CMOS 2 CIRCUIT 8VSSOP
IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps CMOS Dual R/R I/O Op Amp
IC CMOS 2 CIRCUIT 8VSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6482IMM/NOPB | 5344153P | 1218815 | LMC6482IMM/NOPB | LMC6482IMM/NOPBCT-ND | 687-LMC6482IMM/NOPB | 019507-LMC6482IMM/NOPB | LMC6482IMM/NOPB | LMC6482IMM/NOPB | LMC6482IMM/NOPB | LMC6482IMM/NOPB | 28AH2797 | LMC6482IMM/NOPB | LMC6482IMM/NOPB |
| Product Name | LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Dual 1.5MHz 3V 15.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6482IMM/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 volts | 3 to 15.5 volts | |||||||||
| VOS | 0.7500 millivolts | 0.1100 millivolts | 0.1100 millivolts | 0.1100 millivolts | ||||||||||
| Quiescent Current (IQ) | 700 microamps | |||||||||||||
| CMRR | 70 dB |