Precision CMOS Single Operational Amplifier 8-SOIC -40 to 85
1.3MHz Op Amp, 150uV Vos, 550uA, SOIC-8, 15.5V Product overview: LMC6081IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 550uA, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 550uA, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6081IMX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 812719-LMC6081IMX
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Current - Supply: 550μA
Current - Output / Channel: 34mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LMC6081
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6081IMX | 687-LMC6081IMX | LMC6081IMXTR-ND | 812719-LMC6081IMX | LMC6081IMX | LMC6081IMX | LMC6081IMX |
| Product Name | LMC6081 Precision CMOS Single Operational Amplifier | 1.3MHz 550uA 15.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081IMX | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | |||||
| VOS | 0.3500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||
| Quiescent Current (IQ) | 750 microamps | ||||||
| CMRR | 75 dB | ||||||
| GBW | 1.3 MHz | 1.3 MHz | 1.3 MHz |