CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-SOIC -40 to 85
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Amplifier ICs, LMC6484AIMX/NOPB
Amplifier ICs, LMC6484AIMX/NOPB
Amplifier ICs, LMC6484AIMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 019509-LMC6484AIMX/N
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 110μV
Family Name: LMC6484
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 2.6mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.5MHz
Alternative Parts (Cross-Reference): AD8644AR-REEL; AD8644AR-REEL7; AD8644ARZ-REEL;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing, Medical, Sensing & Instrumentation
4-Ch CMOS Op Amp, 1.5MHz BW, 4pA Ib, Rail-to-Rail, SOIC Product overview: LMC6484AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6484AIMX/NOPB
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps CMOS Quad R/R I/O Op Amp
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
0.02pA Quad 1.5MHz SOIC-14 Operational Amplifier ROHS
IC CMOS 4 CIRCUIT 14SOIC
OP-AMP, 1.5MHZ, 1.3V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMC6484AIMX/NOPB | LMC6484AIMX/NOPBDKR-ND | 2264834P | 019509-LMC6484AIMX/NOPB | 687-LMC6484AIMX/NOPB | LMC6484AIMX/NOPB | LMC6484AIMX/NOPB | LMC6484AIMX/NOPB | LMC6484AIMX/NOPB | LMC6484AIMX/NOPB | LMC6484AIMX/NOPB | 28AH2800 |
| Product Name | LMC6484 CMOS Quad Rail to Rail Input and Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Audio Amplifier ICs | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6484AIMX/NOPB | 1.5MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 1.5Mhz, 1.3V/us, Soic-14; No. Of Amplifiers Texas Instruments |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 volts | 3 volts | |||||||
| VOS | 3 millivolts | 0.1100 millivolts | 0.1100 millivolts | 0.1100 millivolts | ||||||||
| Quiescent Current (IQ) | 8100 microamps | |||||||||||
| CMRR | 70 dB | |||||||||||
| GBW | 1.5 MHz | 1.5 MHz | 1.5 MHz | 1.5 MHz | 1.5 MHz |