CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-VSSOP -40 to 85
Dual Op Amp, 1.5MHz, CMOS, Rail-to-Rail, 2-Ch, VSSOP Product overview: LMC6482IMM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6482IMM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082869-LMC6482IMM
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 110μV
Family Name: LMC6482
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 1.3mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.5MHz
Alternative Parts (Cross-Reference): TLV272CM8-13; MAX4392EUA; MAX4016EUA-T; MAX4016EUA;
Introduction Date: November 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Signal Processing, Medical, Metering
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps Ultra-low Bias Current, Precision CMOS Rail-to-Rail Input and Output Dual Operational Amplifier 8-VSSOP -40 to 85
IC CMOS 2 CIRCUIT 8VSSOP
LMC6482 ULTRA-LOW BIAS CURRENT,
IC CMOS 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6482IMM | 687-LMC6482IMM | 082869-LMC6482IMM | LMC6482IMMCT-ND | LMC6482IMM | LMC6482IMM | LMC6482IMM | LMC6482IMM | LMC6482IMM |
| Product Name | LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier | Dual 1.5MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6482IMM | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15.5 volts | ||||||
| VOS | 0.7500 millivolts | 0.1100 millivolts | 0.1100 millivolts | ||||||
| Quiescent Current (IQ) | 700 microamps | ||||||||
| CMRR | 70 dB | ||||||||
| GBW | 1.5 MHz | 1.5 MHz | 1.5 MHz |