1.5kW Bidirectional TVS Diode, 158V Breakdown, DO-201 Product overview: 1.5KE150CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 158V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 158V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE150CA-E3/54
207V Clamp 7.2A Ipp Tvs Diode Through Hole 1.5KE
207V Clamp 7.2A Ipp Tvs Diode Through Hole 1.5KE
Vishay 1.5KE150CA-E3/54 TVS Diode
Vishay 1.5KE150CA-E3/54 TVS Diode
Vishay 1.5KE150CA-E3/54 TVS Diode
TVS DIODE 128VWM 207VC 1.5KE
TVS DIODE, 1.5KW, 150V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 150V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, BIDIRECTIONAL, 128V, DO-201-2 ROHS COMPLIANT: YES
TVS DIODE 128V 207V 1.5KE
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE150CA-E3/54 | 1.5KE150CA-E3/54GICT-ND | 6388716 | 6388716P | 1.5KE150CA-E3/54 | 08R3822 | 78K0999 | 57AJ0879 | 884-1.5KE150CA-E3/54 |
| Product Name | 158V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 150V, 1.5Ke; Product Range Vishay | Tvs Diode, 1.5Kw, 150V, 1.5Ke, Full Reel; Product Range Vishay | Tvs Diode, Bidirectional, 128V, Do-201-2 Rohs Compliant Vishay | TVS DIODE 128V 207V 1.5KE |
| Configuration | Single | Single | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | 1.5ke | 1.5KE | 1.5KE | DO-201; DO-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |