Vishay Intertechnology, Inc. 25.6V TVS Protection Diode 1.5KE30A-E3/73

Description
TVS Diode Uni-Dir 1.5KW 25.6V Axial DO-201 TH Product overview: 1.5KE30A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE30A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Uni-Dir 1.5KW 25.6V Axial DO-201 TH Product overview: 1.5KE30A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE30A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25.6V TVS Protection Diode - 144-1.5KE30A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25.6V TVS Protection Diode
144-1.5KE30A-E3/73
25.6V TVS Protection Diode 144-1.5KE30A-E3/73
TVS Diode Uni-Dir 1.5KW 25.6V Axial DO-201 TH Product overview: 1.5KE30A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE30A-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 1.5KW 25.6V Axial DO-201 TH Product overview: 1.5KE30A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE30A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE30A-E3/73 - 1000511-1.5KE30A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE30A-E3/73
1000511-1.5KE30A-E3/73
TVS - TVS - Diodes - 1.5KE30A-E3/73 1000511-1.5KE30A-E3/73
Manufacturer: Vishay Win Source Part Number: 1000511-1.5KE30A-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 25.6V Minimum Breakdown Voltage: 28.5V Max Clamping Voltage: 41.4V Peak Pulse Current(Ippm): 36.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000511-1.5KE30A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 25.6V
Minimum Breakdown Voltage: 28.5V
Max Clamping Voltage: 41.4V
Peak Pulse Current(Ippm): 36.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1.5KE30A-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KE

41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE30A-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KE

41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
1.5Kw,30V 5%,unidir,axial Tvs Vishay - 53T4768 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,30V 5%,unidir,axial Tvs Vishay
53T4768
1.5Kw,30V 5%,unidir,axial Tvs Vishay 53T4768
1.5KW,30V 5%,UNIDIR,AXIAL TVS

1.5KW,30V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE30A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE30A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE30A-E3/73
TVS DIODE 25.6VWM 41.4VC 1.5KE

TVS DIODE 25.6VWM 41.4VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE30A-E3/73 1000511-1.5KE30A-E3/73 1.5KE30A-E3/73GITB-ND 53T4768 1.5KE30A-E3/73
Product Name 25.6V TVS Protection Diode TVS - TVS - Diodes - 1.5KE30A-E3/73 TVS Diodes 1.5Kw,30V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Case 1.5KE 1.5KE DO-201; DO-201AA, DO-27, Axial 1.5KE
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
VWM 25.6 volts
Unlock Full Specs
to access all available technical data