Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5KE180A-E3/73 1.5KE180A-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1000483-1.5KE180A-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 154V Minimum Breakdown Voltage: 171V Max Clamping Voltage: 246V Peak Pulse Current(Ippm): 6.1A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1000483-1.5KE180A-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 154V Minimum Breakdown Voltage: 171V Max Clamping Voltage: 246V Peak Pulse Current(Ippm): 6.1A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5KE180A-E3/73 - 1000483-1.5KE180A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE180A-E3/73
1000483-1.5KE180A-E3/73
TVS - TVS - Diodes - 1.5KE180A-E3/73 1000483-1.5KE180A-E3/73
Manufacturer: Vishay Win Source Part Number: 1000483-1.5KE180A-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 154V Minimum Breakdown Voltage: 171V Max Clamping Voltage: 246V Peak Pulse Current(Ippm): 6.1A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1000483-1.5KE180A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 154V
Minimum Breakdown Voltage: 171V
Max Clamping Voltage: 246V
Peak Pulse Current(Ippm): 6.1A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
TVS Diodes - 1.5KE180A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE

246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
154V 246V TVS Protection Diode - 144-1.5KE180A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
154V 246V TVS Protection Diode
144-1.5KE180A-E3/73
154V 246V TVS Protection Diode 144-1.5KE180A-E3/73
TVS DIODE 154V 246V 1.5KE Product overview: 1.5KE180A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 154V, 246V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 154V, 246V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE180A-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 154V 246V 1.5KE Product overview: 1.5KE180A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 154V, 246V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 154V, 246V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE180A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.5Kw,180V 5%,unidir,axial Tvs Vishay - 78K1098 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,180V 5%,unidir,axial Tvs Vishay
78K1098
1.5Kw,180V 5%,unidir,axial Tvs Vishay 78K1098
1.5KW,180V 5%,UNIDIR,AXIAL TVS

1.5KW,180V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE180A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE180A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE180A-E3/73
TVS DIODE 154VWM 246VC 1.5KE

TVS DIODE 154VWM 246VC 1.5KE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1000483-1.5KE180A-E3/73 1.5KE180A-E3/73-ND 144-1.5KE180A-E3/73 78K1098 1.5KE180A-E3/73
Product Name TVS - TVS - Diodes - 1.5KE180A-E3/73 TVS Diodes 154V 246V TVS Protection Diode 1.5Kw,180V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 1.5KE DO-201; DO-201AA, DO-27, Axial 1.5KE
VWM 154 volts
IPPM 6.1 amps
VC 246 volts 246 volts 246 volts
VBR 171 volts 171 volts 171 volts
Unlock Full Specs
to access all available technical data