37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KA
Manufacturer: Vishay
Win Source Part Number: 853466-1.5KA27AHE3/7
Series: Automotive, AEC-Q101, PAR®
Features: Clamp Ipp Tvs Diode
Package: Tape & Box (TB)
Part Status: Obsolete
Family Name: 1.5KA27
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 23.1VWM 37.5VC 1.5KA Product overview: 1.5KA27AHE3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KA27AHE3/73 can be used for catalog matching and distributor lookup.
TVS DIODE 23.1VWM 37.5VC 1.5KA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KA27AHE3/73-ND | 853466-1.5KA27AHE3/73 | 144-1.5KA27AHE3/73 | 1.5KA27AHE3/73 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5KA27AHE3/73 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | Tape & Box (TB) | 1.5KA | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 37.5 volts | 37.5 volts |