482V Clamp 3.1A Ipp Tvs Diode Through Hole 1.5KE
482V Clamp 3.1A Ipp Tvs Diode Through Hole 1.5KE
1.5kW TVS Diode, Unidirectional, 300V, 482V Clamp, 1.5kW Peak Power Product overview: 1.5KE350A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300V, 482V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300V, 482V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE350A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 300VWM 482VC 1.5KE
TVS DIODE, 6.5W, 300V, DO-201AE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE350A-E3/54GICT-ND | 144-1.5KE350A-E3/54 | 1.5KE350A-E3/54 | 78K1307 |
| Product Name | TVS Diodes | 300V 482V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 6.5W, 300V, Do-201Ae; Product Range Vishay |
| Configuration | Single | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | Tape and Reel | 1.5KE | DO-201; DO-201AE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 482 volts | 482 volts | ||
| VBR | 333 volts | 333 volts |