Trans Voltage Suppressor Diode, 1500W, 154V V(RWM), Unidirectional, 1 Element, Silicon, DO-201
Unidirectional 1500W TVS diode,1.5KE180A
Unidirectional 1500W TVS diode,1.5KE180A
Unidirectional 1500W TVS diode,1.5KE180A
317V Clamp 31.5A (8/20µs) Ipp Tvs Diode Through Hole DO-201
317V Clamp 31.5A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 154 V, DO-201, 2, 171 V RoHS Compliant: Yes
TVS DIODE 154VWM 317VC DO201
TVS DIODE 154VWM 317VC DO201
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE180A | 4860581 | 4860581P | 497-11372-1-ND | 26M5453 | 1.5KE180A | 761-1.5KE180A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Unidirectional, 154 V, Do-201, 2, 171 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 154VWM 317VC DO201 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Configuration | Single | Single | Single | ||||
| Direction | Unidirectional | Unidirectional | |||||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | ||
| Pin Count | 2 | 2 | 2 |