Vishay Precision Group 20.5V 33.2V TVS Protection Diode 1.5KE24CA-E3/54

Description
1.5kW Bidirectional TVS Diode, 20.5V, 33.2V Clamp Product overview: 1.5KE24CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20.5V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20.5V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE24CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 20.5V, 33.2V Clamp Product overview: 1.5KE24CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20.5V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20.5V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE24CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20.5V 33.2V TVS Protection Diode - 144-1.5KE24CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20.5V 33.2V TVS Protection Diode
144-1.5KE24CA-E3/54
20.5V 33.2V TVS Protection Diode 144-1.5KE24CA-E3/54
1.5kW Bidirectional TVS Diode, 20.5V, 33.2V Clamp Product overview: 1.5KE24CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20.5V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20.5V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE24CA-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 20.5V, 33.2V Clamp Product overview: 1.5KE24CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20.5V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20.5V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE24CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE24CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE

33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE24CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE

33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE24CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE24CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE24CA-E3/54
TVS DIODE 20.5VWM 33.2VC 1.5KE

TVS DIODE 20.5VWM 33.2VC 1.5KE

Supplier's Site
Tvs Diode, 1.5Kw, 24V, 1.5Ke, Full Reel; Product Range Vishay - 78K1219 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 24V, 1.5Ke, Full Reel; Product Range Vishay
78K1219
Tvs Diode, 1.5Kw, 24V, 1.5Ke, Full Reel; Product Range Vishay 78K1219
TVS DIODE, 1.5KW, 24V, 1.5KE, FULL REEL; Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:22.8V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 24V, 1.5KE, FULL REEL; Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:22.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE24CA-E3/54 1.5KE24CA-E3/54GITR-ND 1.5KE24CA-E3/54 78K1219
Product Name 20.5V 33.2V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 24V, 1.5Ke, Full Reel; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial 1.5KE DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data