Vishay Precision Group TVS Diodes 1.5KE400CA-E3/54

Description
548V Clamp 2.7A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
548V Clamp 2.7A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE400CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
548V Clamp 2.7A Ipp Tvs Diode Through Hole 1.5KE

548V Clamp 2.7A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE400CA-E3/54 - 759878-1.5KE400CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE400CA-E3/54
759878-1.5KE400CA-E3/54
TVS - TVS - Diodes - 1.5KE400CA-E3/54 759878-1.5KE400CA-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 759878-1.5KE400CA-E3 /54 Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2.7A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 1.5KE Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-201AA, DO-27, Axial Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 342V Voltage - Breakdown (Minimum): 380V Voltage - Clamping (Maximum) at Ipp: 548V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 759878-1.5KE400CA-E3/54
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 2.7A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 1.5KE
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-201AA, DO-27, Axial
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 342V
Voltage - Breakdown (Minimum): 380V
Voltage - Clamping (Maximum) at Ipp: 548V

Buy Now
TVS Protection Diode - 144-1.5KE400CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5KE400CA-E3/54
TVS Protection Diode 144-1.5KE400CA-E3/54
TVS DIODE 342VWM 548VC 1.5KE Product overview: 1.5KE400CA-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE400CA-E3/54 can be used for catalog matching and distributor lookup.

TVS DIODE 342VWM 548VC 1.5KE Product overview: 1.5KE400CA-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE400CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE400CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE400CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE400CA-E3/54
TVS DIODE 342VWM 548VC 1.5KE

TVS DIODE 342VWM 548VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE400CA-E3/54GITR-ND 759878-1.5KE400CA-E3/54 144-1.5KE400CA-E3/54 1.5KE400CA-E3/54
Product Name TVS Diodes TVS - TVS - Diodes - 1.5KE400CA-E3/54 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape & Reel (TR) 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 548 volts 548 volts 548 volts
Unlock Full Specs
to access all available technical data