137V Clamp 10.9A Ipp Tvs Diode Through Hole 1.5KE
Manufacturer: Vishay
Win Source Part Number: 1000444-1.5KE100CA-E
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 85.5V
Minimum Breakdown Voltage: 95V
Max Clamping Voltage: 137V
Peak Pulse Current(Ippm): 10.9A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
TVS DIODE 85.5VWM 137VC 1.5KE Product overview: 1.5KE100CA-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE100CA-E3/73
1.5KW,100V 5%,BIDIR,AXIAL TVS
TVS DIODE 85.5VWM 137VC 1.5KE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE100CA-E3/73-ND | 1000444-1.5KE100CA-E3/73 | 144-1.5KE100CA-E3/73 | 78K0842 | 1.5KE100CA-E3/73 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5KE100CA-E3/73 | TVS Protection Diode | 1.5Kw,100V 5%,bidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | Tape & Box (TB) | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 137 volts | 137 volts | 137 volts | ||
| VBR | 95 volts | 95 volts | 95 volts |