Vishay Precision Group TVS Diodes 1.5KE480A-E3/73

Description
658V Clamp 2.28A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
658V Clamp 2.28A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE480A-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
658V Clamp 2.28A Ipp Tvs Diode Through Hole 1.5KE

658V Clamp 2.28A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE480A-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
658V Clamp 2.28A Ipp Tvs Diode Through Hole 1.5KE

658V Clamp 2.28A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Through-Hole 408V 658V TVS Protection Diode - 144-1.5KE480A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 408V 658V TVS Protection Diode
144-1.5KE480A-E3/73
Through-Hole 408V 658V TVS Protection Diode 144-1.5KE480A-E3/73
TVS Diode 408V 658V 1.5kW DO-201 Unidirectional Through Hole Product overview: 1.5KE480A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 408V, 658V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 408V, 658V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE480A-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode 408V 658V 1.5kW DO-201 Unidirectional Through Hole Product overview: 1.5KE480A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 408V, 658V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 408V, 658V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE480A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE480A-E3/73 - 853488-1.5KE480A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE480A-E3/73
853488-1.5KE480A-E3/73
TVS - TVS - Diodes - 1.5KE480A-E3/73 853488-1.5KE480A-E3/73
Manufacturer: Vishay Win Source Part Number: 853488-1.5KE480A-E3/ 73 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Cut Tape (CT), Tape & Box (TB) Family Name: 1.5KE480 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5KE480A-E3/73GICT, 1.5KE480A-E3/73-ND, 1.5KE480A-E3/73GITB

Manufacturer: Vishay
Win Source Part Number: 853488-1.5KE480A-E3/73
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Cut Tape (CT), Tape & Box (TB)
Family Name: 1.5KE480
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5KE480A-E3/73GICT, 1.5KE480A-E3/73-ND, 1.5KE480A-E3/73GITB

Buy Now Datasheet
Tvs Diode, 1.5Kw, 480V, 1.5Ke; Product Range Vishay - 78K1436 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 480V, 1.5Ke; Product Range Vishay
78K1436
Tvs Diode, 1.5Kw, 480V, 1.5Ke; Product Range Vishay 78K1436
TVS DIODE, 1.5KW, 480V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:408V; Clamping Voltage Max:658V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:456V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 480V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:408V; Clamping Voltage Max:658V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:456V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE480A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE480A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE480A-E3/73
TVS DIODE 408VWM 658VC 1.5KE

TVS DIODE 408VWM 658VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE480A-E3/73GITB-ND 144-1.5KE480A-E3/73 853488-1.5KE480A-E3/73 78K1436 1.5KE480A-E3/73
Product Name TVS Diodes Through-Hole 408V 658V TVS Protection Diode TVS - TVS - Diodes - 1.5KE480A-E3/73 Tvs Diode, 1.5Kw, 480V, 1.5Ke; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Cut Tape DO-201; DO-201 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 658 volts 658 volts
VBR 456 volts 456 volts 456 volts
Unlock Full Specs
to access all available technical data