Vishay Precision Group 53.9V TVS Protection Diode 1.5KE39A-E3/54

Description
1.5kW TVS Diode, Unidirectional, 53.9V Clamping, DO-201 Product overview: 1.5KE39A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE39A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW TVS Diode, Unidirectional, 53.9V Clamping, DO-201 Product overview: 1.5KE39A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE39A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
53.9V TVS Protection Diode - 144-1.5KE39A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
53.9V TVS Protection Diode
144-1.5KE39A-E3/54
53.9V TVS Protection Diode 144-1.5KE39A-E3/54
1.5kW TVS Diode, Unidirectional, 53.9V Clamping, DO-201 Product overview: 1.5KE39A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE39A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 53.9V Clamping, DO-201 Product overview: 1.5KE39A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE39A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE39A-E3/54 - 812495-1.5KE39A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE39A-E3/54
812495-1.5KE39A-E3/54
TVS - TVS - Diodes - 1.5KE39A-E3/54 812495-1.5KE39A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 812495-1.5KE39A-E3/5 4 Packaging: Reel Type: Zener Mounting Style: Through Hole Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33.3V Voltage - Breakdown (Min): 37.1V Current - Peak Pulse (10/1000μs): 27.8A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,400 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 53.9V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812495-1.5KE39A-E3/54
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Voltage - Breakdown (Min): 37.1V
Current - Peak Pulse (10/1000μs): 27.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,400
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 53.9V

Buy Now
TVS Diodes - 1.5KE39A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE

53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE39A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE

53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE39A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE39A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE39A-E3/54
TVS DIODE 33.3VWM 53.9VC 1.5KE

TVS DIODE 33.3VWM 53.9VC 1.5KE

Supplier's Site
Tvs Diode, 1.5Kw, 39V, 1.5Ke; Product Range Vishay - 05R5955 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 39V, 1.5Ke; Product Range Vishay
05R5955
Tvs Diode, 1.5Kw, 39V, 1.5Ke; Product Range Vishay 05R5955
TVS DIODE, 1.5KW, 39V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33.3V; Clamping Voltage Max:53.9V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:37.1V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 39V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33.3V; Clamping Voltage Max:53.9V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:37.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 39V, 1.5Ke, Full Reel; Product Range Vishay - 78K1331 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 39V, 1.5Ke, Full Reel; Product Range Vishay
78K1331
Tvs Diode, 1.5Kw, 39V, 1.5Ke, Full Reel; Product Range Vishay 78K1331
TVS DIODE, 1.5KW, 39V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33.3V; Clamping Voltage Max:53.9V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

TVS DIODE, 1.5KW, 39V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33.3V; Clamping Voltage Max:53.9V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE39A-E3/54 812495-1.5KE39A-E3/54 1.5KE39A-E3/54GICT-ND 1.5KE39A-E3/54 05R5955 78K1331
Product Name 53.9V TVS Protection Diode TVS - TVS - Diodes - 1.5KE39A-E3/54 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 39V, 1.5Ke; Product Range Vishay Tvs Diode, 1.5Kw, 39V, 1.5Ke, Full Reel; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial 1.5KE DO-201; DO-201 Axial Leaded
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data