22.5V Clamp 66.7A Ipp Tvs Diode Through Hole 1.5KE
1.5KW,16V 5%,UNIDIR,AXIAL TVS
TVS DIODE 13.6VWM 22.5VC 1.5KE
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE16A-E3/51GI-ND | 78K1009 | 1.5KE16A-E3/51 |
| Product Name | TVS Diodes | 1.5Kw,16V 5%,unidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 22.5 volts | 22.5 volts |