Vishay Precision Group TVS Diodes 1.5KE220A-E3/54

Description
1.5KE220A-E3
Request a Quote Datasheet
Description
1.5KE220A-E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 6295305 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6295305
TVS Diodes 6295305
1.5KE220A-E3

1.5KE220A-E3

Supplier's Site
TVS Diodes - 6295305P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6295305P
TVS Diodes 6295305P
1.5KE220A-E3

1.5KE220A-E3

Supplier's Site
TVS Diodes - 1652285 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652285
TVS Diodes 1652285
1.5KE220A-E3

1.5KE220A-E3

Supplier's Site
Through-Hole 185V TVS Protection Diode - 144-1.5KE220A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 185V TVS Protection Diode
144-1.5KE220A-E3/54
Through-Hole 185V TVS Protection Diode 144-1.5KE220A-E3/54
1.5kW Unidirectional TVS Diode, 185V, DO-201, Through Hole Product overview: 1.5KE220A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 185V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 185V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE220A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 185V, DO-201, Through Hole Product overview: 1.5KE220A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 185V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 185V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE220A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE220A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 4.6A Ipp Tvs Diode Through Hole 1.5KE

328V Clamp 4.6A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE220A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 4.6A Ipp Tvs Diode Through Hole 1.5KE

328V Clamp 4.6A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE220A-E3/54 - 760037-1.5KE220A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE220A-E3/54
760037-1.5KE220A-E3/54
TVS - TVS - Diodes - 1.5KE220A-E3/54 760037-1.5KE220A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760037-1.5KE220A-E3/ 54 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 185V Current - Peak Pulse (10/1000μs): 4.6A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5KE220A Categories: Circuit Protection Minimum Breakdown Voltage: 209V Manufacturer Package: 1.5KE Maximum Clamping Voltage: 328V Alternative Parts (Cross-Reference): 1.5KE220A; 1.5KE220AB-G; 1.5KE220AT-G; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760037-1.5KE220A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-201AA, DO-27, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 185V
Current - Peak Pulse (10/1000μs): 4.6A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5KE220A
Categories: Circuit Protection
Minimum Breakdown Voltage: 209V
Manufacturer Package: 1.5KE
Maximum Clamping Voltage: 328V
Alternative Parts (Cross-Reference): 1.5KE220A; 1.5KE220AB-G; 1.5KE220AT-G;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tvs Diode, 1.5Kw, 220V, 1.5Ke, Full Reel; Product Range Vishay - 78K1187 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 220V, 1.5Ke, Full Reel; Product Range Vishay
78K1187
Tvs Diode, 1.5Kw, 220V, 1.5Ke, Full Reel; Product Range Vishay 78K1187
TVS DIODE, 1.5KW, 220V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:185V; Clamping Voltage Max:328V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 220V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:185V; Clamping Voltage Max:328V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 220V, 1.5Ke; Product Range Vishay - 08R3830 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 220V, 1.5Ke; Product Range Vishay
08R3830
Tvs Diode, 1.5Kw, 220V, 1.5Ke; Product Range Vishay 08R3830
TVS DIODE, 1.5KW, 220V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:185V; Clamping Voltage Max:328V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:209V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 220V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:185V; Clamping Voltage Max:328V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:209V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE220A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE220A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE220A-E3/54
TVS DIODE 185VWM 328VC 1.5KE

TVS DIODE 185VWM 328VC 1.5KE

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 6295305 6295305P 144-1.5KE220A-E3/54 1.5KE220A-E3/54GITR-ND 760037-1.5KE220A-E3/54 78K1187 08R3830 1.5KE220A-E3/54
Product Name TVS Diodes TVS Diodes Through-Hole 185V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1.5KE220A-E3/54 Tvs Diode, 1.5Kw, 220V, 1.5Ke, Full Reel; Product Range Vishay Tvs Diode, 1.5Kw, 220V, 1.5Ke; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package 1.5ke 1.5KE Tape and Reel DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-201; DO-201 1.5KE
Pin Count 2 2 2 2
Direction Unidirectional Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data