Vishay Precision Group TVS - TVS - Diodes - 1.5KE36A-E3/54 1.5KE36A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 853485-1.5KE36A-E3/5 4 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5KE36 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5KE36A-E3/54-ND, 1.5KE36A-E3/54GICT, 15KE36AE354, 1.5KE36A-E3/54CT-ND, 1.5KE36A-E3/54TR-ND, 1.5KE36A-E3/54GITR, 1.5KE36A-E3/54CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 853485-1.5KE36A-E3/5 4 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5KE36 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5KE36A-E3/54-ND, 1.5KE36A-E3/54GICT, 15KE36AE354, 1.5KE36A-E3/54CT-ND, 1.5KE36A-E3/54TR-ND, 1.5KE36A-E3/54GITR, 1.5KE36A-E3/54CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5KE36A-E3/54 - 853485-1.5KE36A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE36A-E3/54
853485-1.5KE36A-E3/54
TVS - TVS - Diodes - 1.5KE36A-E3/54 853485-1.5KE36A-E3/54
Manufacturer: Vishay Win Source Part Number: 853485-1.5KE36A-E3/5 4 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5KE36 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5KE36A-E3/54-ND, 1.5KE36A-E3/54GICT, 15KE36AE354, 1.5KE36A-E3/54CT-ND, 1.5KE36A-E3/54TR-ND, 1.5KE36A-E3/54GITR, 1.5KE36A-E3/54CT

Manufacturer: Vishay
Win Source Part Number: 853485-1.5KE36A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5KE36
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5KE36A-E3/54-ND, 1.5KE36A-E3/54GICT, 15KE36AE354, 1.5KE36A-E3/54CT-ND, 1.5KE36A-E3/54TR-ND, 1.5KE36A-E3/54GITR, 1.5KE36A-E3/54CT

Buy Now Datasheet
30.8V 30.1A TVS Protection Diode - 144-1.5KE36A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30.8V 30.1A TVS Protection Diode
144-1.5KE36A-E3/54
30.8V 30.1A TVS Protection Diode 144-1.5KE36A-E3/54
1.5kW TVS Diode, Unidirectional, 30.8V, DO-201, 30.1A Product overview: 1.5KE36A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.8V, 30.1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.8V, 30.1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE36A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 30.8V, DO-201, 30.1A Product overview: 1.5KE36A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.8V, 30.1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.8V, 30.1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE36A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE36A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30.1A Ipp Tvs Diode Through Hole 1.5KE

49.9V Clamp 30.1A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE36A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30.1A Ipp Tvs Diode Through Hole 1.5KE

49.9V Clamp 30.1A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
1.5KE36A-E3/54
TVS Diodes / ESD Suppressors 1.5KE36A-E3/54
TVS Diodes / ESD Suppressors 1500W 36V Unidirect

TVS Diodes / ESD Suppressors 1500W 36V Unidirect

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE36A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE36A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE36A-E3/54
TVS DIODE 30.8VWM 49.9VC 1.5KE

TVS DIODE 30.8VWM 49.9VC 1.5KE

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - 1.5KE36A-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
1.5KE36A-E3/54
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) 1.5KE36A-E3/54
30.1A 49.9V 1.5kW 34.2V Unidirectional 30.8V DO-201AA(DO-27) Electrostatic and Surge Protection (TVS/ESD) ROHS

30.1A 49.9V 1.5kW 34.2V Unidirectional 30.8V DO-201AA(DO-27) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 36V, 1.5Ke; Product Range Vishay - 05R5954 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 36V, 1.5Ke; Product Range Vishay
05R5954
Tvs Diode, 1.5Kw, 36V, 1.5Ke; Product Range Vishay 05R5954
TVS DIODE, 1.5KW, 36V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30.8V; Clamping Voltage Max:49.9V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:34.2V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 36V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:30.8V; Clamping Voltage Max:49.9V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:34.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 36V, 1.5Ke; Product Range Vishay - 78K1318 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 36V, 1.5Ke; Product Range Vishay
78K1318
Tvs Diode, 1.5Kw, 36V, 1.5Ke; Product Range Vishay 78K1318
TVS DIODE, 1.5KW, 36V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30.8V; Clamping Voltage Max:49.9V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:34.2V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 36V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:30.8V; Clamping Voltage Max:49.9V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:34.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 30.8V, Unidir, Do-201 Rohs Compliant Vishay - 64AH9295 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 30.8V, Unidir, Do-201 Rohs Compliant Vishay
64AH9295
Tvs Diode, 1.5Kw, 30.8V, Unidir, Do-201 Rohs Compliant Vishay 64AH9295
TVS DIODE, 1.5KW, 30.8V, UNIDIR, DO-201 ROHS COMPLIANT: YES

TVS DIODE, 1.5KW, 30.8V, UNIDIR, DO-201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 853485-1.5KE36A-E3/54 144-1.5KE36A-E3/54 1.5KE36A-E3/54GITR-ND 1.5KE36A-E3/54 1.5KE36A-E3/54 1.5KE36A-E3/54 05R5954 64AH9295
Product Name TVS - TVS - Diodes - 1.5KE36A-E3/54 30.8V 30.1A TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, 1.5Kw, 36V, 1.5Ke; Product Range Vishay Tvs Diode, 1.5Kw, 30.8V, Unidir, Do-201 Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial DO-201; DO-201-2 (1.5KE) 1.5KE DO-27; DO-201 DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data