The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
725V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201
725V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201
725V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 451VWM 725VC DO201
TVS DIODE, 1.5KW, 530V, DO-201; Breakdown Voltage Range:503.5V to 556.5V; Breakdown Voltage Vbr:503.5V; Clamping Voltage Vc Max:725V; Diode Case Style:DO-201; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE530A | 1.5KE530ATR-ND | 1.5KE530A | 05M2240 |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 530V, Do-201; Breakdown Voltage Range Littelfuse |
| VR | 477 volts | |||
| VBR | 504 to 556 volts | 504 volts | 504 volts | 504 to 556 volts |
| PD | 1.50E6 milliwatts | |||
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 |