1.5kW Bidirectional TVS Diode, 30.6V Clamp, DO-201, Through Hole Product overview: 1.5KE22CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 30.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 30.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE22CA-E3/54 can be used for catalog matching and distributor lookup.
30.6V Clamp 49A Ipp Tvs Diode Through Hole 1.5KE
30.6V Clamp 49A Ipp Tvs Diode Through Hole 1.5KE
Vishay 1.5KE22CA-E3/54 TVS Diode
Vishay 1.5KE22CA-E3/54 TVS Diode
Vishay 1.5KE22CA-E3/54 TVS Diode
TVS DIODE 18.8VWM 30.6VC 1.5KE
TVS DIODE, 1.5KW, 22V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 22V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB 1.5KE Series, Bidirectional, 18.8 V, DO-201 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-1.5KE22CA-E3/54 | 112-1.5KE22CA-E3/54TR-ND | 9026395P | 9026395 | 1.5KE22CA-E3/54 | 05R5946 | 78K1177 | 97W3271 |
| Product Name | Through-Hole 30.6V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 22V, 1.5Ke; Product Range Vishay | Tvs Diode, 1.5Kw, 22V, 1.5Ke, Full Reel; Product Range Vishay | Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb 1.5Ke Series, Bidirectional, 18.8 V, Do-201 Rohs Compliant Vishay |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | 1.5KE | 1.5ke | 1.5KE | DO-201; DO-201 | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |