1.5kW Bidirectional TVS Diode, 14.5V Clamping, DO-201, Through Hole Product overview: 1.5KE10CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE10CA-E3/54 can be used for catalog matching and distributor lookup.
14.5V Clamp 103A Ipp Tvs Diode Through Hole 1.5KE
14.5V Clamp 103A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE, 1.5KW, 10V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 10V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 8.55VWM 14.5VC 1.5KE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE10CA-E3/54 | 1.5KE10CA-E3/54GICT-ND | 78K0819 | 08R3813 | 1.5KE10CA-E3/54 |
| Product Name | Through-Hole 14.5V TVS Protection Diode | TVS Diodes | Tvs Diode, 1.5Kw, 10V, 1.5Ke, Full Reel; Product Range Vishay | Tvs Diode, 1.5Kw, 10V, 1.5Ke; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | Axial Leaded | DO-201; DO-201 | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |