Vishay Precision Group TVS Diodes 1.5KE27CA-E3/54

Description
37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE27CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KE

37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE27CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KE

37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE27CA-E3/54 - 853483-1.5KE27CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE27CA-E3/54
853483-1.5KE27CA-E3/54
TVS - TVS - Diodes - 1.5KE27CA-E3/54 853483-1.5KE27CA-E3/54
Manufacturer: Vishay Win Source Part Number: 853483-1.5KE27CA-E3/ 54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5KE27 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 15KE27CAE354, 1.5KE27CA-E3/54TR-ND , 1.5KE27CA-E3/54CT-ND , 1.5KE27CA-E3/54GITR, 1.5KE27CA-E3/54GICT, 1.5KE27CA-E3/54CT, 1.5KE27CA-E3/54-ND

Manufacturer: Vishay
Win Source Part Number: 853483-1.5KE27CA-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5KE27
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 15KE27CAE354, 1.5KE27CA-E3/54TR-ND, 1.5KE27CA-E3/54CT-ND, 1.5KE27CA-E3/54GITR, 1.5KE27CA-E3/54GICT, 1.5KE27CA-E3/54CT, 1.5KE27CA-E3/54-ND

Buy Now Datasheet
37.5V 40A TVS Protection Diode - 144-1.5KE27CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
37.5V 40A TVS Protection Diode
144-1.5KE27CA-E3/54
37.5V 40A TVS Protection Diode 144-1.5KE27CA-E3/54
1.5kW Bidirectional TVS Diode, 37.5V Clamping, 40A Peak Pulse Product overview: 1.5KE27CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 37.5V, 40A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 37.5V, 40A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE27CA-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 37.5V Clamping, 40A Peak Pulse Product overview: 1.5KE27CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 37.5V, 40A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 37.5V, 40A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE27CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE27CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE27CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE27CA-E3/54
TVS DIODE 23.1VWM 37.5VC 1.5KE

TVS DIODE 23.1VWM 37.5VC 1.5KE

Supplier's Site
Tvs Diode, 1.5Kw, 27V, 1.5Ke; Product Range Vishay - 05R5950 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 27V, 1.5Ke; Product Range Vishay
05R5950
Tvs Diode, 1.5Kw, 27V, 1.5Ke; Product Range Vishay 05R5950
TVS DIODE, 1.5KW, 27V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:25.7V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 27V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:25.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE27CA-E3/54GITR-ND 853483-1.5KE27CA-E3/54 144-1.5KE27CA-E3/54 1.5KE27CA-E3/54 05R5950
Product Name TVS Diodes TVS - TVS - Diodes - 1.5KE27CA-E3/54 37.5V 40A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 27V, 1.5Ke; Product Range Vishay
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel 1.5KE DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 37.5 volts 37.5 volts
VBR 25.7 volts 25.7 volts 25.7 volts
Unlock Full Specs
to access all available technical data