Vishay Precision Group 158V TVS Protection Diode 1.5KE150A-E3/54

Description
1.5kW Unidirectional TVS Diode, 158V Breakdown, DO-201 Product overview: 1.5KE150A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 158V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 158V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE150A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Unidirectional TVS Diode, 158V Breakdown, DO-201 Product overview: 1.5KE150A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 158V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 158V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE150A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
158V TVS Protection Diode - 144-1.5KE150A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
158V TVS Protection Diode
144-1.5KE150A-E3/54
158V TVS Protection Diode 144-1.5KE150A-E3/54
1.5kW Unidirectional TVS Diode, 158V Breakdown, DO-201 Product overview: 1.5KE150A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 158V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 158V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE150A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 158V Breakdown, DO-201 Product overview: 1.5KE150A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 158V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 158V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE150A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE150A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 7.2A Ipp Tvs Diode Through Hole 1.5KE

207V Clamp 7.2A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE150A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 7.2A Ipp Tvs Diode Through Hole 1.5KE

207V Clamp 7.2A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Tvs Diode, 1.5Kw, 150V, 1.5Ke, Full Reel; Product Range Vishay - 78K0987 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 150V, 1.5Ke, Full Reel; Product Range Vishay
78K0987
Tvs Diode, 1.5Kw, 150V, 1.5Ke, Full Reel; Product Range Vishay 78K0987
TVS DIODE, 1.5KW, 150V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:128V; Clamping Voltage Max:207V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 150V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:128V; Clamping Voltage Max:207V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 150V, 1.5Ke; Product Range Vishay - 08R3821 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 150V, 1.5Ke; Product Range Vishay
08R3821
Tvs Diode, 1.5Kw, 150V, 1.5Ke; Product Range Vishay 08R3821
TVS DIODE, 1.5KW, 150V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:128V; Clamping Voltage Max:207V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:143V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 150V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:128V; Clamping Voltage Max:207V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:143V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE150A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE150A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE150A-E3/54
TVS DIODE 128VWM 207VC 1.5KE

TVS DIODE 128VWM 207VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE150A-E3/54 1.5KE150A-E3/54GICT-ND 78K0987 08R3821 1.5KE150A-E3/54
Product Name 158V TVS Protection Diode TVS Diodes Tvs Diode, 1.5Kw, 150V, 1.5Ke, Full Reel; Product Range Vishay Tvs Diode, 1.5Kw, 150V, 1.5Ke; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-201; DO-201 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data