TVS DIODE 33.3VWM 53.9VC AXIAL
TVS DIODE 33.3VWM 53.9VC AXIAL
Mosorb devices are designed to protect voltage sensitive components from high voltage, high-energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time.
Peak Power of 1500 Watts @ 1 ms. ESD Rating of Class 3 (>16 kV) per Human Body Model. Maximum Clamp Voltage @ Peak Pulse Current. Low Leakage < 5 µA Above 10V. UL 497B for Isolated Loop Circuit Protection. Response Time is Typically < 1ns
Diode Configuration = Single
Direction Type = Uni-Directional
Maximum Clamping Voltage = 53.9V
Minimum Breakdown Voltage = 37.1V
Mounting Type = Through Hole
Package Type = Case 41A
Maximum Reverse Stand-off Voltage = 33.3V
Pin Count = 2
Peak Pulse Power Dissipation = 1500W
Maximum Peak Pulse Current = 28A
Delivery on production packaging - Tape. This product is non-returnable.
Mosorb devices are designed to protect voltage sensitive components from high voltage, high-energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time.
Peak Power of 1500 Watts @ 1 ms. ESD Rating of Class 3 (>16 kV) per Human Body Model. Maximum Clamp Voltage @ Peak Pulse Current. Low Leakage < 5 µA Above 10V. UL 497B for Isolated Loop Circuit Protection. Response Time is Typically < 1ns
Diode Configuration = Single
Direction Type = Uni-Directional
Maximum Clamping Voltage = 53.9V
Minimum Breakdown Voltage = 37.1V
Mounting Type = Through Hole
Package Type = Case 41A
Maximum Reverse Stand-off Voltage = 33.3V
Pin Count = 2
Peak Pulse Power Dissipation = 1500W
Maximum Peak Pulse Current = 28A
TVS DIODE 33.3VWM 53.9VC AXIAL
TVS DIODE, 1.5KW, 39V, 41A; Product Range:Mosorb 1.5KE Series; TVS Polarity:Unidirectio
DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 1.5KE39ARL4GOSTR-ND | 7862574P | 1.5KE39ARL4G | 09R9737 |
Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 39V, 41A; Product Range Littelfuse | |
Configuration | Single | Single | ||
Package | DO-201; DO-201AD, Axial | Case 41A | Axial | Axial Leaded |
Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
VC | 53.9 volts | 53.9 volts | 53.9 volts | |
VBR | 37.1 volts | 37.1 volts | 37.1 volts | 37.1 volts |