Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5KE440CA-E3/73 1.5KE440CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1000533-1.5KE440CA-E 3/73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 376V Minimum Breakdown Voltage: 418V Max Clamping Voltage: 602V Peak Pulse Current(Ippm): 2.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1000533-1.5KE440CA-E 3/73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 376V Minimum Breakdown Voltage: 418V Max Clamping Voltage: 602V Peak Pulse Current(Ippm): 2.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5KE440CA-E3/73 - 1000533-1.5KE440CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE440CA-E3/73
1000533-1.5KE440CA-E3/73
TVS - TVS - Diodes - 1.5KE440CA-E3/73 1000533-1.5KE440CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1000533-1.5KE440CA-E 3/73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 376V Minimum Breakdown Voltage: 418V Max Clamping Voltage: 602V Peak Pulse Current(Ippm): 2.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000533-1.5KE440CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 376V
Minimum Breakdown Voltage: 418V
Max Clamping Voltage: 602V
Peak Pulse Current(Ippm): 2.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1.5KE440CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
602V Clamp 2.5A Ipp Tvs Diode Through Hole 1.5KE

602V Clamp 2.5A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Protection Diode - 144-1.5KE440CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5KE440CA-E3/73
TVS Protection Diode 144-1.5KE440CA-E3/73
TVS DIODE 376VWM 602VC 1.5KE Product overview: 1.5KE440CA-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE440CA-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 376VWM 602VC 1.5KE Product overview: 1.5KE440CA-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE440CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE440CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE440CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE440CA-E3/73
TVS DIODE 376VWM 602VC 1.5KE

TVS DIODE 376VWM 602VC 1.5KE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1000533-1.5KE440CA-E3/73 1.5KE440CA-E3/73-ND 144-1.5KE440CA-E3/73 1.5KE440CA-E3/73
Product Name TVS - TVS - Diodes - 1.5KE440CA-E3/73 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 1.5KE DO-201; DO-201AA, DO-27, Axial Tape & Box (TB) 1.5KE
VWM 376 volts
IPPM 2.5 amps
VC 602 volts 602 volts 602 volts
VBR 418 volts 418 volts 418 volts
Unlock Full Specs
to access all available technical data