Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5KE540A-E3/73 1.5KE540A-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 853490-1.5KE540A-E3/ 73 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Tape & Box (TB) Family Name: 1.5KE540 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 853490-1.5KE540A-E3/ 73 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Tape & Box (TB) Family Name: 1.5KE540 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5KE540A-E3/73 - 853490-1.5KE540A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE540A-E3/73
853490-1.5KE540A-E3/73
TVS - TVS - Diodes - 1.5KE540A-E3/73 853490-1.5KE540A-E3/73
Manufacturer: Vishay Win Source Part Number: 853490-1.5KE540A-E3/ 73 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Tape & Box (TB) Family Name: 1.5KE540 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 853490-1.5KE540A-E3/73
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Tape & Box (TB)
Family Name: 1.5KE540
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-1.5KE540A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5KE540A-E3/73
TVS Protection Diode 144-1.5KE540A-E3/73
TVS DIODE 459VWM 740VC 1.5KE Product overview: 1.5KE540A-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE540A-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 459VWM 740VC 1.5KE Product overview: 1.5KE540A-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE540A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE540A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
740V Clamp 2.03A Ipp Tvs Diode Through Hole 1.5KE

740V Clamp 2.03A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
1.5Kw,540V 5%,unidir,axial Tvs Vishay - 78K1464 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,540V 5%,unidir,axial Tvs Vishay
78K1464
1.5Kw,540V 5%,unidir,axial Tvs Vishay 78K1464
1.5KW,540V 5%,UNIDIR,AXIAL TVS

1.5KW,540V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE540A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE540A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE540A-E3/73
TVS DIODE 459VWM 740VC 1.5KE

TVS DIODE 459VWM 740VC 1.5KE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 853490-1.5KE540A-E3/73 144-1.5KE540A-E3/73 1.5KE540A-E3/73-ND 78K1464 1.5KE540A-E3/73
Product Name TVS - TVS - Diodes - 1.5KE540A-E3/73 TVS Protection Diode TVS Diodes 1.5Kw,540V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Box (TB) DO-201; DO-201AA, DO-27, Axial 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data