Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5KE180CA-E3/73 1.5KE180CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 853475-1.5KE180CA-E3 /73 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Tape & Box (TB) Family Name: 1.5KE180 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 853475-1.5KE180CA-E3 /73 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Tape & Box (TB) Family Name: 1.5KE180 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5KE180CA-E3/73 - 853475-1.5KE180CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE180CA-E3/73
853475-1.5KE180CA-E3/73
TVS - TVS - Diodes - 1.5KE180CA-E3/73 853475-1.5KE180CA-E3/73
Manufacturer: Vishay Win Source Part Number: 853475-1.5KE180CA-E3 /73 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Tape & Box (TB) Family Name: 1.5KE180 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 853475-1.5KE180CA-E3/73
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Tape & Box (TB)
Family Name: 1.5KE180
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - 1.5KE180CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE

246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Through-Hole 154V TVS Protection Diode - 144-1.5KE180CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 154V TVS Protection Diode
144-1.5KE180CA-E3/73
Through-Hole 154V TVS Protection Diode 144-1.5KE180CA-E3/73
1.5kW Bidirectional TVS Diode, 154V, DO-201, Through Hole Product overview: 1.5KE180CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 154V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 154V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE180CA-E3/73 can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 154V, DO-201, Through Hole Product overview: 1.5KE180CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 154V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 154V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE180CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs-Diode, 1.5Kw, 246V, Bi-Directional, Do-201; Tvs Polarity Vishay - 78K1110 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode, 1.5Kw, 246V, Bi-Directional, Do-201; Tvs Polarity Vishay
78K1110
Tvs-Diode, 1.5Kw, 246V, Bi-Directional, Do-201; Tvs Polarity Vishay 78K1110
TVS-DIODE, 1.5kW, 246V, BI-DIRECTIONAL, DO-201; TVS Polarity:Bidirection al; Reverse Standoff Voltage:154V; Clamping Voltage Max:246V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:171V RoHS Compliant: Yes

TVS-DIODE, 1.5kW, 246V, BI-DIRECTIONAL, DO-201; TVS Polarity:Bidirectional; Reverse Standoff Voltage:154V; Clamping Voltage Max:246V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:171V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE180CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE180CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE180CA-E3/73
TVS DIODE 154VWM 246VC 1.5KE

TVS DIODE 154VWM 246VC 1.5KE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 853475-1.5KE180CA-E3/73 1.5KE180CA-E3/73-ND 144-1.5KE180CA-E3/73 78K1110 1.5KE180CA-E3/73
Product Name TVS - TVS - Diodes - 1.5KE180CA-E3/73 TVS Diodes Through-Hole 154V TVS Protection Diode Tvs-Diode, 1.5Kw, 246V, Bi-Directional, Do-201; Tvs Polarity Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel DO-201; DO-201 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 246 volts 246 volts
VBR 171 volts 171 volts 171 volts
Unlock Full Specs
to access all available technical data