Vishay Intertechnology, Inc. 1500W 36V TVS Protection Diode 1.5KE36A-E3/73

Description
TVS Diodes / ESD Suppressors 1500W 36V 5% Unidir Product overview: 1.5KE36A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE36A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diodes / ESD Suppressors 1500W 36V 5% Unidir Product overview: 1.5KE36A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE36A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W 36V TVS Protection Diode - 144-1.5KE36A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 36V TVS Protection Diode
144-1.5KE36A-E3/73
1500W 36V TVS Protection Diode 144-1.5KE36A-E3/73
TVS Diodes / ESD Suppressors 1500W 36V 5% Unidir Product overview: 1.5KE36A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE36A-E3/73 can be used for catalog matching and distributor lookup.

TVS Diodes / ESD Suppressors 1500W 36V 5% Unidir Product overview: 1.5KE36A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE36A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE36A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30.1A Ipp Tvs Diode Through Hole 1.5KE

49.9V Clamp 30.1A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE36A-E3/73 - 1000520-1.5KE36A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE36A-E3/73
1000520-1.5KE36A-E3/73
TVS - TVS - Diodes - 1.5KE36A-E3/73 1000520-1.5KE36A-E3/73
Manufacturer: Vishay Win Source Part Number: 1000520-1.5KE36A-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 30.8V Minimum Breakdown Voltage: 34.2V Max Clamping Voltage: 49.9V Peak Pulse Current(Ippm): 30.1A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1000520-1.5KE36A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 49.9V
Peak Pulse Current(Ippm): 30.1A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
1.5Kw,36V 5%,unidir,axial Tvs Vishay - 24R8180 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,36V 5%,unidir,axial Tvs Vishay
24R8180
1.5Kw,36V 5%,unidir,axial Tvs Vishay 24R8180
1.5KW,36V 5%,UNIDIR,AXIAL TVS

1.5KW,36V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE36A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE36A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE36A-E3/73
TVS DIODE 30.8VWM 49.9VC 1.5KE

TVS DIODE 30.8VWM 49.9VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE36A-E3/73 1.5KE36A-E3/73-ND 1000520-1.5KE36A-E3/73 24R8180 1.5KE36A-E3/73
Product Name 1500W 36V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1.5KE36A-E3/73 1.5Kw,36V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial 1.5KE 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data