Manufacturer: Vishay
Win Source Part Number: 1000450-1.5KE11CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 9.4V
Minimum Breakdown Voltage: 10.5V
Max Clamping Voltage: 15.6V
Peak Pulse Current(Ippm): 96.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
15.6V Clamp 96.2A Ipp Tvs Diode Through Hole 1.5KE
15.6V Clamp 96.2A Ipp Tvs Diode Through Hole 1.5KE
1.5kW Bidirectional TVS Diode, 10.5V Breakdown, 15.6V Clamp Product overview: 1.5KE11CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10.5V, 15.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10.5V, 15.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE11CA-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 9.4VWM 15.6VC 1.5KE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000450-1.5KE11CA-E3/54 | 1.5KE11CA-E3/54GICT-ND | 144-1.5KE11CA-E3/54 | 1.5KE11CA-E3/54 |
| Product Name | TVS - TVS - Diodes - 1.5KE11CA-E3/54 | TVS Diodes | 10.5V 15.6V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 1.5KE | DO-201; DO-201AA, DO-27, Axial | Tape and Reel | 1.5KE |
| VWM | 9.4 volts | |||
| IPPM | 96.2 amps | |||
| VC | 15.6 volts | 15.6 volts | 15.6 volts | |
| VBR | 10.5 volts | 10.5 volts | 10.5 volts |