Vishay Precision Group 274V TVS Protection Diode 1.5KE200CA-E3/54

Description
1.5kW Bidirectional TVS Diode, 274V Clamping, DO-201 Product overview: 1.5KE200CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 274V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 274V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE200CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 274V Clamping, DO-201 Product overview: 1.5KE200CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 274V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 274V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE200CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
274V TVS Protection Diode - 144-1.5KE200CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
274V TVS Protection Diode
144-1.5KE200CA-E3/54
274V TVS Protection Diode 144-1.5KE200CA-E3/54
1.5kW Bidirectional TVS Diode, 274V Clamping, DO-201 Product overview: 1.5KE200CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 274V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 274V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE200CA-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 274V Clamping, DO-201 Product overview: 1.5KE200CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 274V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 274V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE200CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE200CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 5.5A Ipp Tvs Diode Through Hole 1.5KE

274V Clamp 5.5A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE200CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 5.5A Ipp Tvs Diode Through Hole 1.5KE

274V Clamp 5.5A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE200CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE200CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE200CA-E3/54
TVS DIODE 171VWM 274VC 1.5KE

TVS DIODE 171VWM 274VC 1.5KE

Supplier's Site
Tvs Diode, 1.5Kw, 200V, 1.5Ke, Full Reel; Product Range Vishay - 78K1156 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 200V, 1.5Ke, Full Reel; Product Range Vishay
78K1156
Tvs Diode, 1.5Kw, 200V, 1.5Ke, Full Reel; Product Range Vishay 78K1156
TVS DIODE, 1.5KW, 200V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 200V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 200V, 1.5Ke; Product Range Vishay - 05R5945 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 200V, 1.5Ke; Product Range Vishay
05R5945
Tvs Diode, 1.5Kw, 200V, 1.5Ke; Product Range Vishay 05R5945
TVS DIODE, 1.5KW, 200V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 200V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE200CA-E3/54 1.5KE200CA-E3/54GITR-ND 1.5KE200CA-E3/54 78K1156 05R5945
Product Name 274V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 200V, 1.5Ke, Full Reel; Product Range Vishay Tvs Diode, 1.5Kw, 200V, 1.5Ke; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial 1.5KE Axial Leaded DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data