698V Clamp 2.15A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 434VWM 698VC 1.5KE
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1.5KE510A-E3/54-ND | 1.5KE510A-E3/54 | 78K1460 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,434V V(Rwm),axial-9.5 Vishay |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 698 volts | 698 volts |